Precision CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, 100kHz GBW, CMOS, 80uA, SOIC Product overview: LMC6064AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 80uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 80uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6064AIM/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 900uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OP AMP, 100KHZ, 0.035V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:100kHz; Slew Rate:0.035V/µs; Supply Voltage Range:4.5V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SOIC
Precision Amplifiers Prec CMOS Quad Micropwr Op Amp
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6064AIM/NOPB | 687-LMC6064AIM/NOPB | LMC6064AIM/NOPB | LMC6064AIM/NOPB-ND | 28AH2786 | LMC6064AIM/NOPB | LMC6064AIM/NOPB | LMC6064AIM/NOPB | LMC6064AIM/NOPB |
| Product Name | LMC6064 Precision CMOS Quad Micropower Operational Amplifier | Quad 100kHz 80uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amp, 100Khz, 0.035V/us, Soic-14; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Output Current (Iout) | 0.0210 amps | ||||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 volts | |||||
| GBW | 0.1000 MHz | 0.1000 MHz | |||||||
| Slew Rate | 0.0350 V/µs | 0.0350 V/µs | 0.0350 V/µs | 0.0350 V/µs | 3.50E-8 V/µs | 0.0350 V/µs |