The LMC6062IMX/NOPB is a precision dual low-offset voltage operational amplifier designed for micropower applications. It operates on a single supply voltage ranging from 4.5V to 15V and features an ultra-low supply current of 16OºA per amplifier, making it suitable for battery-powered devices. The amplifier has a low input offset voltage of 100OºV and an ultra-low input bias current of 10fA, which enhances its performance in precision applications. This device supports rail-to-rail output swing, allowing it to operate effectively across the entire supply voltage range. It also boasts a high voltage gain of 140dB and improved latch-up immunity, which contributes to its reliability in various applications. The LMC6062 is suitable for use in instrumentation amplifiers, photodiode preamplifiers, and medical instrumentation, among others. The product is available in an 8-pin SOIC package and is compliant with RoHS standards.
Precision CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 100kHz GBW, 0.01pA IB, 100uV Vos, 40uA, 2-Ch, SOIC Product overview: LMC6062IMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz, 40uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100kHz, 40uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6062IMX/NOPB can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019500-LMC6062IMX/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.35 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 40μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Precision Amplifiers Precision CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85
LMC6062 PRECISION CMOS DUAL MICR
IC CMOS 2 CIRCUIT 8SOIC
OP-AMP, DUAL, 100KHZ, 35V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:100kHz; Slew Rate:35V/µs; Supply Voltage Range:4.5V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6062IMX/NOPB | 687-LMC6062IMX/NOPB | LMC6062IMX/NOPBCT-ND | 019500-LMC6062IMX/NOPB | LMC6062IMX/NOPB | LMC6062IMX/NOPB | LMC6062IMX/NOPB | 29AH1059 | LMC6062IMX/NOPB | LMC6062IMX/NOPB | LMC6062IMX/NOPB |
| Product Name | LMC6062 Precision CMOS Dual Micropower Operational Amplifier | Dual 100kHz 40uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6062IMX/NOPB | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 100Khz, 35V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Output Current (Iout) | 0.0210 amps | ||||||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 volts | 4.5 volts | |||||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | |||||||
| Slew Rate | 0.0350 V/µs | 0.3500 V/µs | 0.0350 V/µs | 0.3500 V/µs | 0.0350 V/µs | 0.0350 V/µs | 0.0350 V/µs | 3.50E-8 V/µs |