The LMC6044IN is a CMOS quad micropower operational amplifier designed for ultra-low power consumption and low input-leakage current, making it suitable for battery-powered applications. It operates from a single supply voltage ranging from 4.5V to 15.5V and features rail-to-rail output swing, allowing it to utilize the full supply voltage range. The device has a typical input current of only 2 fA and an input common-mode range that includes ground, enhancing its versatility in various applications. This operational amplifier is particularly well-suited for applications such as battery monitoring, power conditioning, and as a preamplifier for photodiodes and infrared detectors. It also exhibits high output drive capability and is insensitive to latch-up, which is beneficial for robust circuit designs. The LMC6044IN is available in a 14-pin molded DIP package, making it easy to integrate into existing designs.
CMOS Quad Micropower Operational Amplifier 14-PDIP -40 to 85
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
Quad Op Amp, 0.1MHz BW, 6mV Offset, 14-Pin PDIP, Industrial Product overview: LMC6044IN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 0.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Quad, 0.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6044IN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 6000uV Offset-Max, CMOS, PDIP14
IC CMOS 4 CIRCUIT 14DIP
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6044IN | LMC6044IN-ND | 687-LMC6044IN | LMC6044IN | LMC6044IN | LMC6044IN | LMC6044IN | LMC6044IN |
| Product Name | LMC6044 CMOS Quad Micropower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Industrial Quad 0.1MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Output Current (Iout) | 0.0210 amps | |||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | |||||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | |||||
| Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 2.00E-8 V/µs | 0.0200 V/µs | 0.0200 V/µs | |||
| CMRR | 68 dB |