CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85
CMOS Quad Op Amp, 100kHz GBW, 120dB Gain, 4.5-15.5V Product overview: LMC6044AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 15.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 15.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6044AIM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201155-LMC6044AIM
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 52μA
Amplifier Type: General Purpose
Slew Rate: 0.02V/μs
Gain Bandwidth Product: 100kHz
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: LMC6044
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15.5V, ±2.25V ~ 7.75V
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
Precision Amplifiers CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6044AIM | 687-LMC6044AIM | 1201155-LMC6044AIM | LMC6044AIM-ND | LMC6044AIM | LMC6044AIM | LMC6044AIM |
| Product Name | LMC6044 CMOS Quad Micropower Operational Amplifier | Quad 100kHz 15.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6044AIM | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Output Current (Iout) | 0.0210 amps | ||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 volts | |||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||
| Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 2.00E-8 V/µs | |
| CMRR | 68 dB |