The LMC6042AIMX/NOPB is a dual micropower operational amplifier designed for low power consumption applications. It operates with a supply voltage range of 4.5V to 15V and features a low supply current of 10 OºA per amplifier. The device exhibits an ultra-low input current of 2 fA, making it suitable for high-impedance applications. It provides rail-to-rail output swing and an input common-mode range that includes ground, enhancing its versatility in various circuit configurations. This operational amplifier is particularly well-suited for battery-powered systems, photodiode preamplifiers, and applications requiring minimal power draw, such as battery monitoring and power conditioning. The LMC6042AIMX/NOPB is built using Texas Instruments' advanced Double-Poly Silicon-Gate CMOS process, ensuring reliability and performance in demanding environments. Its low input offset voltage and high input resistance further contribute to its effectiveness in precision applications.
CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 111315-LMC6042AIMX/N
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 26μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8
LMC6042 CMOS DUAL MICROPOWER OPE
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6042AIMX/NOPB | LMC6042AIMX/NOPBTR-ND | 111315-LMC6042AIMX/NOPB | LMC6042AIMX/NOPB | LMC6042AIMX/NOPB | LMC6042AIMX/NOPB | LMC6042AIMX/NOPB | LMC6042AIMX/NOPB | LMC6042AIMX/NOPB | LMC6042AIMX/NOPB |
| Product Name | LMC6042 CMOS Dual Micropower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6042AIMX/NOPB | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | |||||||||
| Output Current (Iout) | 0.0210 amps | |||||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 volts | 4.5 volts | ||||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||||
| Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 2.00E-8 V/µs | 0.0200 V/µs |