Texas Instruments PMIC - PMIC - Display Drivers - LMC6009MT LMC6009MT

Description
Manufacturer: Texas Instruments Win Source Part Number: 071563-LMC6009MT Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071563-LMC6009MT Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LMC6009MT - 071563-LMC6009MT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LMC6009MT
071563-LMC6009MT
PMIC - PMIC - Display Drivers - LMC6009MT 071563-LMC6009MT
Manufacturer: Texas Instruments Win Source Part Number: 071563-LMC6009MT Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071563-LMC6009MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - LMC6009MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LMC6009MT
Display Drivers LMC6009MT
LCD Driver 48-TSSOP

LCD Driver 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 071563-LMC6009MT LMC6009MT
Product Name PMIC - PMIC - Display Drivers - LMC6009MT Display Drivers
Supply Voltage Other; 2.7 V ~ 5.5 V Other; 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Interface Transceiver IC - 702-SI3205-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 1038238-34R3430R-4CV - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
3 suppliers