Texas Instruments LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation LMC555CMM/NOPB

Description
Low power 555 Timer for Generating Accurate Time Delays and Oscillation 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Low power 555 Timer for Generating Accurate Time Delays and Oscillation 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CMM/NOPB - Texas Instruments
Dallas, TX, United States
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation
LMC555CMM/NOPB
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation LMC555CMM/NOPB
Low power 555 Timer for Generating Accurate Time Delays and Oscillation 8-VSSOP -40 to 85

Low power 555 Timer for Generating Accurate Time Delays and Oscillation 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
SMD 3MHz 15V 150uA Clock and Timing IC
689-LMC555CMM/NOPB
SMD 3MHz 15V 150uA Clock and Timing IC 689-LMC555CMM/NOPB
Single Timer IC, 3MHz, 15V, 150uA, MSOP, Surface Mount Product overview: LMC555CMM/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz, 15V, 150uA, MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3MHz, 15V, 150uA, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMC555CMM/NOPB can be used for catalog matching and distributor lookup.

Single Timer IC, 3MHz, 15V, 150uA, MSOP, Surface Mount Product overview: LMC555CMM/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz, 15V, 150uA, MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3MHz, 15V, 150uA, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMC555CMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMM/NOPB - 1201114-LMC555CMM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMM/NOPB
1201114-LMC555CMM/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMM/NOPB 1201114-LMC555CMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201114-LMC555CMM/NO PB Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 3MHz Operating Supply Voltage: 1.5 V ~ 15 V Family Name: LMC555 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): ICM7555ESA+T; ICM7555ESA+; ICM7555ESA; Introduction Date: February 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1201114-LMC555CMM/NOPB
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Frequency: 3MHz
Operating Supply Voltage: 1.5 V ~ 15 V
Family Name: LMC555
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): ICM7555ESA+T; ICM7555ESA+; ICM7555ESA;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation

Buy Now Datasheet
Programmable Timers and Oscillators - LMC555CMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
LMC555CMM/NOPBTR-ND
Programmable Timers and Oscillators LMC555CMM/NOPBTR-ND
555 Type, Timer/Oscillator (Single) IC 3MHz 8-VSSOP

555 Type, Timer/Oscillator (Single) IC 3MHz 8-VSSOP

Buy Now Datasheet
Programmable Timers and Oscillators - LMC555CMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
LMC555CMM/NOPBCT-ND
Programmable Timers and Oscillators LMC555CMM/NOPBCT-ND
555 Type, Timer/Oscillator (Single) IC 3MHz 8-VSSOP

555 Type, Timer/Oscillator (Single) IC 3MHz 8-VSSOP

Buy Now Datasheet
Programmable Timers and Oscillators - LMC555CMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
LMC555CMM/NOPBDKR-ND
Programmable Timers and Oscillators LMC555CMM/NOPBDKR-ND
555 Type, Timer/Oscillator (Single) IC 3MHz 8-VSSOP

555 Type, Timer/Oscillator (Single) IC 3MHz 8-VSSOP

Buy Now Datasheet
Timer Circuits - 7616104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
7616104
Timer Circuits 7616104
Standard Timer Single MSOP8

Standard Timer Single MSOP8

Supplier's Site
Timer Circuits - 9222158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
9222158
Timer Circuits 9222158
Standard Timer Single MSOP8

Standard Timer Single MSOP8

Supplier's Site
Timer Circuits - 7616104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
7616104P
Timer Circuits 7616104P
Standard Timer Single MSOP8

Standard Timer Single MSOP8

Supplier's Site
Programmable Timers and Oscillators - LMC555CMM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
LMC555CMM/NOPB
Programmable Timers and Oscillators LMC555CMM/NOPB
IC OSC SINGLE TIMER 3MHZ 8VSSOP

IC OSC SINGLE TIMER 3MHZ 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number LMC555CMM/NOPB 689-LMC555CMM/NOPB 1201114-LMC555CMM/NOPB LMC555CMM/NOPBTR-ND 7616104 7616104P LMC555CMM/NOPB
Product Name LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation SMD 3MHz 15V 150uA Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMM/NOPB Programmable Timers and Oscillators Timer Circuits Timer Circuits Programmable Timers and Oscillators
Package Type PDIP,SOIC,DSBGA,VSSOP Tape and Reel Surface Mount Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Msop MSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

NA555 Precision Timers - NA555DRG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
NE555 Single Precision Timer - NE555P - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
6 suppliers
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - LM555CMX - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
TLC555 Low Power Timer - TLC555ID - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
5 suppliers