Manufacturer: Texas Instruments
Win Source Part Number: 1055067-LM9022M/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Display Type: Vacuum Fluorescent (VF)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Operating Supply Current: 6.5mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Vacuum Fluorescent (VF) Driver 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1055067-LM9022M/NOPB | LM9022M/NOPB |
| Product Name | PMIC - PMIC - Display Drivers - LM9022M/NOPB | Display Drivers |
| Supply Voltage | Other; 2 V ~ 5.5 V | Other; 2V ~ 5.5V |