Texas Instruments LM74 SPI/ 12-Bit Plus Sign Temperature Sensor LM74CIM-3

Description
SPI/ 12-Bit Plus Sign Temperature Sensor 8-SOIC -55 to 150
Request a Quote Datasheet
Description
SPI/ 12-Bit Plus Sign Temperature Sensor 8-SOIC -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIM-3 - Texas Instruments
Dallas, TX, United States
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor
LM74CIM-3
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor LM74CIM-3
SPI/ 12-Bit Plus Sign Temperature Sensor 8-SOIC -55 to 150

SPI/ 12-Bit Plus Sign Temperature Sensor 8-SOIC -55 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIM-3 - 082848-LM74CIM-3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIM-3
082848-LM74CIM-3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIM-3 082848-LM74CIM-3
Manufacturer: Texas Instruments Win Source Part Number: 082848-LM74CIM-3 Packaging: Tube/Rail Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 150°C Accuracy - Highest (Lowest): 1.25°C (±5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -10°C to 65°C (-55°C to 150°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082848-LM74CIM-3
Packaging: Tube/Rail
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): 1.25°C (±5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -10°C to 65°C (-55°C to 150°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-35138-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35138-5-ND
Analog and Digital Output 296-35138-5-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b

Temperature Sensor Digital, Local -55°C ~ 150°C 12 b

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM74CIM-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM74CIM-3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM74CIM-3
SENSOR DIGITAL -55C-150C 8SOIC

SENSOR DIGITAL -55C-150C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM74CIM-3 082848-LM74CIM-3 296-35138-5-ND LM74CIM-3
Product Name LM74 SPI/ 12-Bit Plus Sign Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIM-3 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-SPA - 1197844-LM26CIM5-SPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers