SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 107601-LM70CIMM-3/NO
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Family Name: LM70
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.65 V to 5.5 V
Testing Conditions: -10°C to 65°C (-55°C to 150°C)
Alternative Parts (Cross-Reference): DS1620+; TC72-2.8MUATRG; AD7314ARM-REEL;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-VSSOP
TEMPERATURE SENSOR, 11 BIT, 2C, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V RoHS Compliant: Yes
IC, TEMP SENSOR, 5.5V, SMD; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply Voltage RoHS Compliant: Yes
SENSOR DIGITAL -55C-150C 8VSSOP
SENSOR DIGITAL -55C-150C 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM70CIMM-3/NOPB | 107601-LM70CIMM-3/NOPB | LM70CIMM-3/NOPBDKR-ND | 41K6260 | LM70CIMM-3/NOPB | LM70CIMM-3/NOPB |
| Product Name | LM70 SPI/10-Bit plus Sign Digital Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CIMM-3/NOPB | Analog and Digital Output | Temperature Sensor, 11 Bit, 2C, Msop-8; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | RoHS | ||||
| Input Voltage | 2.65 to 5.5 volts | 2.65 to 5.5 volts | 2.65 to ? volts | 2.65 to 5.5 volts | 2.65 to 5.5 volts |