Texas Instruments LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control LM63CIMA/NOPB

Description
Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control 8-SOIC 0 to 125
Request a Quote Datasheet
Description
Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control - LM63CIMA/NOPB - Texas Instruments
Dallas, TX, United States
LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control
LM63CIMA/NOPB
LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control LM63CIMA/NOPB
Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control 8-SOIC 0 to 125

Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control 8-SOIC 0 to 125

Buy Now Datasheet
PMIC - PMIC - Thermal Management - LM63CIMA/NOPB - 877551-LM63CIMA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - LM63CIMA/NOPB
877551-LM63CIMA/NOPB
PMIC - PMIC - Thermal Management - LM63CIMA/NOPB 877551-LM63CIMA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877551-LM63CIMA/NOPB Operating Temperature Range: 0°C ~ 85°C Features: Fan Control, Temp Monitor 0°C ~ 125°C Internal and External Sensor 2-Wire SMBus Output 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: LM63 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM63CIMANOPB, -LM63CIMA-NDR, LM63CIMA-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 877551-LM63CIMA/NOPB
Operating Temperature Range: 0°C ~ 85°C
Features: Fan Control, Temp Monitor 0°C ~ 125°C Internal and External Sensor 2-Wire SMBus Output 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM63
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM63CIMANOPB, -LM63CIMA-NDR, LM63CIMA-NDR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - LM63CIMA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
LM63CIMA/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management LM63CIMA/NOPB
IC TEMP SENSR REMOTE DIODE 8SOIC

IC TEMP SENSR REMOTE DIODE 8SOIC

Supplier's Site
Digital Temp Sensor, +/-1Degc, Soic-8; Ic Output Type Texas Instruments - 26AJ7373 - Newark, An Avnet Company
Chicago, IL, United States
Digital Temp Sensor, +/-1Degc, Soic-8; Ic Output Type Texas Instruments
26AJ7373
Digital Temp Sensor, +/-1Degc, Soic-8; Ic Output Type Texas Instruments 26AJ7373
DIGITAL TEMP SENSOR, +/-1DEGC, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:0°C; Sensing Temperature Max:85°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

DIGITAL TEMP SENSOR, +/-1DEGC, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:0°C; Sensing Temperature Max:85°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM63CIMA/NOPB 877551-LM63CIMA/NOPB LM63CIMA/NOPB 26AJ7373
Product Name LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control PMIC - PMIC - Thermal Management - LM63CIMA/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management Digital Temp Sensor, +/-1Degc, Soic-8; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4.5 to 10 volts
Impedance 2 kohms
View Details
5 suppliers