Texas Instruments LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61BIZ/LFT3

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92
Request a Quote Datasheet
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIZ/LFT3 - Texas Instruments
Dallas, TX, United States
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor
LM61BIZ/LFT3
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61BIZ/LFT3
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92

2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92

Buy Now Datasheet
Analog and Digital Output - 296-LM61BIZ/LFT3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM61BIZ/LFT3CT-ND
Analog and Digital Output 296-LM61BIZ/LFT3CT-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Buy Now Datasheet
Analog and Digital Output - 296-LM61BIZ/LFT3TB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM61BIZ/LFT3TB-ND
Analog and Digital Output 296-LM61BIZ/LFT3TB-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIZ/LFT3 - 923290-LM61BIZ/LFT3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIZ/LFT3
923290-LM61BIZ/LFT3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIZ/LFT3 923290-LM61BIZ/LFT3
Manufacturer: Texas Instruments Win Source Part Number: 923290-LM61BIZ/LFT3 Operating Temperature Range: -25°C ~ 85°C Features: Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: LM61 Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LM61BIZ/LFT3TB, 296-LM61BIZ/LFT3CT, LM61BIZ/LFT3-ND

Manufacturer: Texas Instruments
Win Source Part Number: 923290-LM61BIZ/LFT3
Operating Temperature Range: -25°C ~ 85°C
Features: Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: LM61
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM61BIZ/LFT3TB, 296-LM61BIZ/LFT3CT, LM61BIZ/LFT3-ND

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM61BIZ/LFT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM61BIZ/LFT3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM61BIZ/LFT3
SENSOR ANALOG -30C-100C TO92-3

SENSOR ANALOG -30C-100C TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM61BIZ/LFT3 296-LM61BIZ/LFT3CT-ND 923290-LM61BIZ/LFT3 LM61BIZ/LFT3
Product Name LM61 2.7V, SOT-23 or TO-92 Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIZ/LFT3 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM235A Precision Temperature Sensor - LM235AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details