The LM60QIM3X/NOPB is an automotive-grade integrated-circuit temperature sensor in a 3-pin SOT-23 package measuring 2.37mm × 2.92mm, designed for remote temperature sensing in systems requiring operation from 2.7V to 10V. It outputs a voltage linearly proportional to temperature at 6.25mV/°C with a 424mV offset at 0°C, enabling negative temperature readings without a negative supply. The device is AEC-Q100 qualified for Grade 1 operation from -40°C to +125°C, with a maximum accuracy of ±4°C over this range and a nonlinearity of ±0.8°C. Quiescent current is maximally 70μA for the new chip version, limiting self-heating to 0.1°C in still air.
Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3 (TO-236)
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3 (TO-236)
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3 (TO-236)
SENSOR ANALOG -40C-125C SOT23-3
SENSOR ANALOG -40C-125C SOT23-3
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM60QIM3X/NOPB | 296-40246-2-ND | LM60QIM3X/NOPB | LM60QIM3X/NOPB |
| Product Name | LM60-Q1 Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | |
| Applications | Automobile | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.7 to 10 volts | 2.7 to 10 volts | 2.7 to 10 volts | 2.7 to 10 volts |