Manufacturer: Texas Instruments
Win Source Part Number: 779295-LM5021MMX-2/N
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Voltage - Start Up: 20V
Duty Cycle: 50%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting, Over Load
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 8 V ~ 30 V
Family Name: LM5021
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): VIPE35LDTR; VIPER115LSTR; VIPER38LE; VIPER38HE;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC OFFLINE SW MULT TOP 8VSSOP
Converter Offline Flyback, Forward Topology Up to 1MHz 8-VSSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 779295-LM5021MMX-2/NOPB | LM5021MMX-2/NOPB | LM5021MMX-2/NOPB |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MMX-2/NOPB | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |