Manufacturer: Texas Instruments
Win Source Part Number: 019366-LM5021MM-1/NO
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 20V
Duty Cycle: 80%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting, Over Load
Control Features: Frequency Control, Soft Start, Sync
Family Name: LM5021
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Supply Voltage - Operating: 8 V to 30 V
Alternative Parts (Cross-Reference): MAX5068AAUE+; NCP1207PG; NCP1207D;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IC OFFLINE SW MULT TOP 8VSSOP
Converter Offline Flyback, Forward Topology Up to 1MHz 8-VSSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 019366-LM5021MM-1/NOPB | LM5021MM-1/NOPB | LM5021MM-1/NOPB |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MM-1/NOPB | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SSOP; Other; 8-VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |