1W, Bypass-Capacitor-les
Audio Amp Speaker 1-CH Mono 1W Class-AB 8-Pin VSSOP T/R Product overview: LM4906MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4906MM/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 1W, 1 Channel(s), 1 Func, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 299191-LM4906MM
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Audio Amplifiers 1W Bypss-Cpactr-less Audio Pwr Amp
IC AMP CLASS AB MONO 1W 8VSSOP
单声道 1Wx1@8Ω VSSOP-8 Audio Power OpAmps ROHS
AMPLIFIER, AUDIO, CLASS AB, 1W, VSSOP-8; Output Power:1W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.6V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS AB MONO 1W 8VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
IC AMP CLASS AB MONO 1W 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Power Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4906MM/NOPB | 742-LM4906MM/NOPB | LM4906MM/NOPB | 299191-LM4906MM | LM4906MM/NOPBTR-ND | LM4906MM/NOPB | LM4906MM/NOPB | LM4906MM/NOPB | 29AH6377 | LM4906MM/NOPB | LM4906MM/NOPB | LM4906MM/NOPB |
| Product Name | LM4906 1W, Bypass-Capacitor-less Audio Power Amplifier with Internal Selectable Gain | 1W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4906MM/NOPB | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Amplifier, Audio, Class Ab, 1W, Vssop-8; Output Power Texas Instruments | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 5.5 to 2.6 volts | ||||
| Output Power | 1.3 watts | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | VSSOP | Tape and Reel | SSOP; SOP; VSSOP8 | SSOP; SOP; 8-VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |