1 Watt Audio Power Amplifier 8-VSSOP -40 to 85
IC AMP CLASS AB MONO 1W 8VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 120131-LM4889MMX/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
LM4889 1 WATT AUDIO POWER AMPLIF
IC AMP CLASS AB MONO 1W 8VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Audio Amplifiers 1 Watt Audio Power Amplifier 8-VSSOP -40 to 85
Texas Instruments | Lingto Electronic Limited | Win Source Electronics | DigiKey | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
Product Number | LM4889MMX/NOPB | LM4889MMX/NOPB | 120131-LM4889MMX/NOPB | 296-38132-2-ND | LM4889MMX/NOPB | LM4889MMX/NOPB | LM4889MMX/NOPB | LM4889MMX/NOPB |
Product Name | LM4889 1 Watt Audio Power Amplifier | Linear - Amplifiers - Audio | Linear - Linear - Amplifiers - Audio - LM4889MMX/NOPB | Audio Amplifiers | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
RoHS Compliant | RoHS | RoHS | ||||||
Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | ||
Output Power | 1.2 watts | 1 watts | 1 watts | 1 watts | 1 watts | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Package Type | SOIC,VSSOP | SSOP; SOP; 8-VSSOP | MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |