High Efficiency Class H, High Voltage, Haptic Piezo Actuator / Ceramic Speaker Driver 12-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019324-LM48580TLX/NO
Packaging: Reel - TR
Type: Class H
Features: Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.9x1.4)
Dimension: 12-WFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class H 12-DSBGA (2x2.5)
Amplifier IC 1-Channel (Mono) Class H 12-DSBGA (2x2.5)
Amplifier IC 1-Channel (Mono) Class H 12-DSBGA (2x2.5)
Haptic Piezo Driver IC | Class H Audio Amp | SMD | -40 to 85°C Product overview: LM48580TLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48580TLX/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 1 Func, PBGA12
IC AMP CLASS H MONO 12DSBGA
IC AMP CLASS H MONO 12DSBGA
单声道 H类功放 DSBGA-12 Audio Power OpAmps ROHS
Audio Amplifiers High Efficiency Class H, High Voltage, Haptic Piezo Actuator / Ceramic Speaker Driver 12-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class H 12-DSBGA (2x2.5)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM48580TLX/NOPB | 019324-LM48580TLX/NOPB | LM48580TLX/NOPBTR-ND | 742-LM48580TLX/NOPB | LM48580TLX/NOPB | LM48580TLX/NOPB | LM48580TLX/NOPB | LM48580TLX/NOPB | LM48580TLX/NOPB | LM48580TLX/NOPB |
| Product Name | LM48580 High Efficiency Class H, High Voltage, Haptic Piezo Actuator / Ceramic Speaker Driver | Linear - Linear - Amplifiers - Audio - LM48580TLX/NOPB | Audio Amplifiers | SMD Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | DSBGA | 12-DSBGA (1.9x1.4) | 12-WFBGA, DSBGA | Tape and Reel | DSBGA12 | 12-WFBGA, DSBGA | 12-WFBGA, DSBGA | |||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class H | Class H | Class H |