LM4811 Dual 105mW Headphone Amplifier with Digital Volume Control and Shutdown Mode 10-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082808-LM4811MMX/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
105-mW, stereo, analog input headphone amplifier with digital volume control 10-VSSOP -40 to 85 Product overview: LM4811MMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4811MMX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
IC AMP AB STEREO 105MW 10VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
IC AMP AB STEREO 105MW 10VSSOP
双声道 105mWx2@16Ω MSOP-10 Audio Power OpAmps ROHS
Audio Amplifiers LM4811 Dual 105mW Headphone Amplifier with Digital Volume Control and Shutdown Mode 10-VSSOP -40 to 85
IC AMP AB STEREO 105MW 10VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM4811MMX/NOPB | 082808-LM4811MMX/NOPB | 742-LM4811MMX/NOPB | 296-46305-2-ND | LM4811MMX/NOPB | LM4811MMX/NOPB | LM4811MMX/NOPB | LM4811MMX/NOPB | LM4811MMX/NOPB | LM4811MMX/NOPB |
| Product Name | LM4811 LM4811 Dual 105mW Headphone Amplifier with Digital Volume Control and Shutdown Mode | Linear - Linear - Amplifiers - Audio - LM4811MMX/NOPB | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | VSSOP | SSOP; SOP; 10-VSSOP | Tape and Reel | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; MSOP | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | ||||
| Output Power | 0.1050 watts | 0.1050 watts | 0.1050 watts | 0.1050 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |