LM4809 Dual 105mW Headphone Amplifier with Active-Low Shutdown Mode 8-VSSOP -40 to 85
105mW Stereo Audio Amp, 5.5V, 2Ch, VSSOP, -40 to 85C Product overview: LM4809MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105mW, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 105mW, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4809MM/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 0.105W, 2 Channel(s), 1 Func, PDSO8
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 002610-LM4809MM/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC AMP CLSS AB STER 105MW 8VSSOP
IC, AMP, AUDIO, 105MW, AB, 8MSOP; Output Power:105mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:16ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
双声道 105mWx2@16Ω AB类功放 VSSOP-8 Audio Power OpAmps ROHS
IC AMP CLSS AB STER 105MW 8VSSOP
Audio Amplifiers LM4809 Dual 105mW Headphone Amplifier with Active-Low Shutdown Mode 8-VSSOP -40 to 85
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4809MM/NOPB | 742-LM4809MM/NOPB | LM4809MM/NOPB | LM4809MM/NOPBTR-ND | 002610-LM4809MM/NOPB | LM4809MM/NOPB | 26AJ7336 | LM4809MM/NOPB | LM4809MM/NOPB | LM4809MM/NOPB | LM4809MM/NOPB |
| Product Name | LM4809 LM4809 Dual 105mW Headphone Amplifier with Active-Low Shutdown Mode | Dual 105mW 5.5V Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4809MM/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp, Audio, 105Mw, Ab, 8Msop; Output Power Texas Instruments | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | VSSOP,WSON | Tape and Reel | SSOP; SOP; VSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; 8-VSSOP | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; SOP | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |