Texas Instruments LM4808 LM4808 Dual 105 mW Headphone Amplifier LM4808MX/NOPB

Description
LM4808 Dual 105 mW Headphone Amplifier 8-SOIC -40 to 85
Request a Quote
Description
LM4808 Dual 105 mW Headphone Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4808 is a dual audio power amplifier designed to deliver 105 mW per channel into a 16 Ω load at 0.1% THD+N from a 5 V supply, suitable for headphone and portable audio applications. The LM4808MX/NOPB variant is packaged in an 8-pin SOIC with an operating temperature range of -40°C to 85°C. It features switch-on/off click suppression, unity-gain stability, and minimal external component requirements. Thermal resistance for the SOIC package is 170°C/W junction-to-ambient when board-mounted. The device supports supply voltages from 2.0 V to 5.5 V and includes built-in ESD protection rated at 3500 V for the human body model.

Datasheet Summary
Powered by GS/AI

The LM4808 is a dual audio power amplifier designed to deliver 105 mW per channel into a 16 Ω load at 0.1% THD+N from a 5 V supply, suitable for headphone and portable audio applications. The LM4808MX/NOPB variant is packaged in an 8-pin SOIC with an operating temperature range of -40°C to 85°C. It features switch-on/off click suppression, unity-gain stability, and minimal external component requirements. Thermal resistance for the SOIC package is 170°C/W junction-to-ambient when board-mounted. The device supports supply voltages from 2.0 V to 5.5 V and includes built-in ESD protection rated at 3500 V for the human body model.

Suppliers

Company
Product
Description
Supplier Links
LM4808 LM4808 Dual 105 mW Headphone Amplifier - LM4808MX/NOPB - Texas Instruments
Dallas, TX, United States
LM4808 LM4808 Dual 105 mW Headphone Amplifier
LM4808MX/NOPB
LM4808 LM4808 Dual 105 mW Headphone Amplifier LM4808MX/NOPB
LM4808 Dual 105 mW Headphone Amplifier 8-SOIC -40 to 85

LM4808 Dual 105 mW Headphone Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 105 mW SOIC Audio Amplifier
742-LM4808MX/NOPB
Dual 105 mW SOIC Audio Amplifier 742-LM4808MX/NOPB
LM4808 Dual 105 mW Headphone Amplifier 8-SOIC -40 to 85 Product overview: LM4808MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105 mW, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 105 mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808MX/NOPB can be used for catalog matching and distributor lookup.

LM4808 Dual 105 mW Headphone Amplifier 8-SOIC -40 to 85 Product overview: LM4808MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105 mW, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 105 mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4808MX/NOPB - 002606-LM4808MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4808MX/NOPB
002606-LM4808MX/NOPB
Linear - Linear - Amplifiers - Audio - LM4808MX/NOPB 002606-LM4808MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002606-LM4808MX/NOPB Packaging: Reel - TR Type: Class AB Features: Depop Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 150mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 002606-LM4808MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 150mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM4808MX/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, PDSO8

Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, PDSO8

Supplier's Site Datasheet
 - LM4808MX/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, PDSO8

Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, PDSO8

Supplier's Site Datasheet
Audio Amplifiers - 296-35280-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-35280-6-ND
Audio Amplifiers 296-35280-6-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet
Audio Amplifiers - 296-35280-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-35280-2-ND
Audio Amplifiers 296-35280-2-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet
Audio Amplifiers - 296-35280-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-35280-1-ND
Audio Amplifiers 296-35280-1-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet
Operational Amplifier/Comparator >> Audio Power OpAmps - LM4808MX/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Audio Power OpAmps
LM4808MX/NOPB
Operational Amplifier/Comparator >> Audio Power OpAmps LM4808MX/NOPB
双声道 150mWx2@16Ω AB类功放 SOIC-8 Audio Power OpAmps ROHS

双声道 150mWx2@16Ω AB类功放 SOIC-8 Audio Power OpAmps ROHS

Supplier's Site Datasheet
Audio Power Amp, Ab, -40 To 85Deg C Rohs Compliant Texas Instruments - 03AJ1923 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amp, Ab, -40 To 85Deg C Rohs Compliant Texas Instruments
03AJ1923
Audio Power Amp, Ab, -40 To 85Deg C Rohs Compliant Texas Instruments 03AJ1923
AUDIO POWER AMP, AB, -40 TO 85DEG C ROHS COMPLIANT: YES

AUDIO POWER AMP, AB, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
LM4808MX/NOPB
Audio Amplifiers LM4808MX/NOPB
Audio Amplifiers LM4808 Dual 105 Mw Headphone Amp

Audio Amplifiers LM4808 Dual 105 Mw Headphone Amp

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4808MX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4808MX/NOPB
IC AMP CLASS AB STER 150MW 8SOIC

IC AMP CLASS AB STER 150MW 8SOIC

Supplier's Site
Linear - Amplifiers - Audio - LM4808MX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4808MX/NOPB
Linear - Amplifiers - Audio LM4808MX/NOPB
IC AMP CLASS AB STER 150MW 8SOIC

IC AMP CLASS AB STER 150MW 8SOIC

Supplier's Site Datasheet
Audio Amplifiers - LM4808MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4808MX/NOPB
Audio Amplifiers LM4808MX/NOPB
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Buy Now
Audio Amplifiers - LM4808MX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM4808MX/NOPB
Audio Amplifiers LM4808MX/NOPB
IC AMP CLASS AB STER 150MW 8SOIC

IC AMP CLASS AB STER 150MW 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Power Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips
Product Number LM4808MX/NOPB 742-LM4808MX/NOPB 002606-LM4808MX/NOPB LM4808MX/NOPB 296-35280-6-ND LM4808MX/NOPB 03AJ1923 LM4808MX/NOPB LM4808MX/NOPB LM4808MX/NOPB LM4808MX/NOPB LM4808MX/NOPB
Product Name LM4808 LM4808 Dual 105 mW Headphone Amplifier Dual 105 mW SOIC Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4808MX/NOPB Audio Amplifiers Operational Amplifier/Comparator >> Audio Power OpAmps Audio Power Amp, Ab, -40 To 85Deg C Rohs Compliant Texas Instruments Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers
Standards and Certifications RoHS RoHS
Package Type SOIC,VSSOP Tape and Reel SOIC; 8-SOIC SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
RoHS Compliant RoHS RoHS RoHS
Bandwidth 5.5 MHz
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data