Texas Instruments LM4808 LM4808 Dual 105 mW Headphone Amplifier LM4808MMX/NOPB

Description
LM4808 Dual 105 mW Headphone Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
LM4808 Dual 105 mW Headphone Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4808 LM4808 Dual 105 mW Headphone Amplifier - LM4808MMX/NOPB - Texas Instruments
Dallas, TX, United States
LM4808 LM4808 Dual 105 mW Headphone Amplifier
LM4808MMX/NOPB
LM4808 LM4808 Dual 105 mW Headphone Amplifier LM4808MMX/NOPB
LM4808 Dual 105 mW Headphone Amplifier 8-VSSOP -40 to 85

LM4808 Dual 105 mW Headphone Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 105mW 5.5MHz 5.5V Audio Amplifier
742-LM4808MMX/NOPB
Dual 105mW 5.5MHz 5.5V Audio Amplifier 742-LM4808MMX/NOPB
Dual Audio Amp, 105mW, 5.5MHz, 5.5V, 8-VSSOP Product overview: LM4808MMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105mW, 5.5MHz, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 105mW, 5.5MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808MMX/NOPB can be used for catalog matching and distributor lookup.

Dual Audio Amp, 105mW, 5.5MHz, 5.5V, 8-VSSOP Product overview: LM4808MMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105mW, 5.5MHz, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 105mW, 5.5MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4808MMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-49734-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-49734-2-ND
Audio Amplifiers 296-49734-2-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Buy Now Datasheet
Audio Amplifiers - 296-49734-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-49734-1-ND
Audio Amplifiers 296-49734-1-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4808MMX/NOPB - 1054579-LM4808MMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4808MMX/NOPB
1054579-LM4808MMX/NOPB
Linear - Linear - Amplifiers - Audio - LM4808MMX/NOPB 1054579-LM4808MMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054579-LM4808MMX/NO PB Packaging: Reel - TR Type: Class AB Features: Depop Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 150mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054579-LM4808MMX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 150mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - LM4808MMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4808MMX/NOPB
Audio Amplifiers LM4808MMX/NOPB
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP

Buy Now
Linear - Amplifiers - Audio - LM4808MMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4808MMX/NOPB
Linear - Amplifiers - Audio LM4808MMX/NOPB
IC AMP CLSS AB STER 150MW 8VSSOP

IC AMP CLSS AB STER 150MW 8VSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4808MMX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4808MMX/NOPB
IC AMP CLSS AB STER 150MW 8VSSOP

IC AMP CLSS AB STER 150MW 8VSSOP

Supplier's Site
Audio Amplifiers - LM4808MMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM4808MMX/NOPB
Audio Amplifiers LM4808MMX/NOPB
IC AMP CLSS AB STER 150MW 8VSSOP

IC AMP CLSS AB STER 150MW 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number LM4808MMX/NOPB 742-LM4808MMX/NOPB 296-49734-2-ND 1054579-LM4808MMX/NOPB LM4808MMX/NOPB LM4808MMX/NOPB LM4808MMX/NOPB LM4808MMX/NOPB
Product Name LM4808 LM4808 Dual 105 mW Headphone Amplifier Dual 105mW 5.5MHz 5.5V Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM4808MMX/NOPB Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Standards and Certifications RoHS
Package Type SOIC,VSSOP Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; 8-VSSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Surface Mount
RoHS Compliant RoHS RoHS
Bandwidth 5.5 MHz
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts
Unlock Full Specs
to access all available technical data