Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-WQFN (7x7)
IC AMP CLASS D STEREO 10W 48WQFN
IC AMP CLASS D STEREO 10W 48WQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4681SQ/NOPB | LM4681SQ/NOPB | LM4681SQ/NOPB |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 9 to 15.5 volts | 15.5 to 9 volts | |
| Output Power | 10 watts | 10 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |