Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85
Audio Amplifier 2 Circuit 8-SOIC
2-CH Audio Amp, 55MHz GBW, 110dB PSRR/CMRR, 2.5-17V, SOIC Product overview: LM4562MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, 17V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55MHz, 17V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM4562MA/NOPB can be used for catalog matching and distributor lookup.
OP AMP AUDIO DUAL HF 8-SO, POWERWISE; OUTPUT POWER:-; AMPLIFIER CLASS:AB; NO. OF CHANNELS:2 CHANNEL; SUPPLY VOLTAGE RANGE:± 2.5V TO ± 17V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:2KOHM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Audio Amplifier 2 Circuit 8-SOIC
OP AMP AUDIO DUAL HF 8-SO, POWERWISE; Output Power:-; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:± 2.5V to ± 17V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:2kohm; Operating Temperature RoHS Compliant: Yes
Audio Amplifiers DUAL HI PERF,HI FI AUDIO OP AMP
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM4562MA/NOPB | 296-44416-5-ND | 687-LM4562MA/NOPB | 7615943 | 47435739 | LM4562MA/NOPB | 29AH6369 | LM4562MA/NOPB | LM4562MA/NOPB |
| Product Name | LM4562 Dual High Performance, High Fidelity Audio Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 55MHz 17V SOIC Operational Amplifier IC | Op Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op Amp Audio Dual Hf 8-So, Powerwise; Output Power Texas Instruments | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 34 volts | 2.5 to 17 volts | 2.5 to 17 volts | 34 volts | |||||
| Quiescent Current (IQ) | 6000 microamps | ||||||||
| GBW | 55 MHz | 55 MHz | |||||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs |