Filterless High Efficiency 3W Switching Audio Amplifier 8-WSON -40 to 85
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 002597-LM4670SD/NOPB
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (3x3)
Dimension: 8-WFDFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
3W Filterless Audio Amp, 5.5V, 80dB CMRR, 35kHz GBW, 4R, 1Ch, 8-WSON Product overview: LM4670SD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 5.5V, 35kHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W, 5.5V, 35kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4670SD/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Audio Amplifiers Filterless Hi Eff 3W Switching Audio Amp
单声道 3Wx1@4Ω D类功放 SON-8-EP(3x3) Audio Power OpAmps ROHS
IC AMP CLASS D MONO 3W 8WSON
IC AMP CLASS D MONO 3W 8WSON
IC AMP CLASS D MONO 3W 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | LM4670SD/NOPB | 296-35178-6-ND | 002597-LM4670SD/NOPB | 742-LM4670SD/NOPB | LM4670SD/NOPB | LM4670SD/NOPB | LM4670SD/NOPB | LM4670SD/NOPB | LM4670SD/NOPB | LM4670SD/NOPB |
| Product Name | LM4670 Filterless High Efficiency 3W Switching Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4670SD/NOPB | 3W 5.5V 35kHz Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Features | Thermal Shutdown Protection | |||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |