Dual High Performance, High Fidelity Audio Operational Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 206398-LM4562NA/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±2.5 V to 17 V
Operating Supply Current: 10mA
Channel Output Current: 26mA
Gain Bandwidth Product (GBP): 55MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Communications & Networking
2-Ch 55MHz Op Amp, 110dB CMRR/PSRR, 20V/µs SR, PDIP Product overview: LM4562NA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM4562NA/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit 8-PDIP
Audio Amplifier 2 Circuit 8-PDIP
IC AUDIO 2 CIRCUIT 8DIP
IC AUDIO 2 CIRCUIT 8DIP
Audio Amplifiers DUAL HI PERF,HI FI AUDIO OP AMP
双声道 PDIP-8 Audio Power OpAmps ROHS
OP AMP AUDIO DUAL HF 8-DIP, POWERWISE; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.5V to ± 17V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8DIP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM4562NA/NOPB | 206398-LM4562NA/NOPB | 1977297 | 1977299P | 1977299 | 687-LM4562NA/NOPB | 296-43962-5-ND | LM4562NA/NOPB | LM4562NA/NOPB | LM4562NA/NOPB | LM4562NA/NOPB | LM4562NA/NOPB | 34AH0965 | LM4562NA/NOPB |
| Product Name | LM4562 Dual High Performance, High Fidelity Audio Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM4562NA/NOPB | Op Amps | Op Amps | Op Amps | 55MHz 20V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Op Amp Audio Dual Hf 8-Dip, Powerwise; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 34 volts | 2.5 to 17 volts | 36 volts | 36 volts | 17 volts | 5 volts | 2.5 to 17 volts | |||||||
| Quiescent Current (IQ) | 6000 microamps | |||||||||||||
| GBW | 55 MHz | 55 MHz | 55 MHz | 55 MHz | ||||||||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs |