Texas Instruments LM3S2139 Stellaris LM3S Microcontroller LM3S2139-IBZ25-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S2139 Stellaris LM3S Microcontroller - LM3S2139-IBZ25-A2 - Texas Instruments
Dallas, TX, United States
LM3S2139 Stellaris LM3S Microcontroller
LM3S2139-IBZ25-A2
LM3S2139 Stellaris LM3S Microcontroller LM3S2139-IBZ25-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S2139-IBZ25-A2 - 877398-LM3S2139-IBZ25-A2 - Win Source Electronics
Yishun, Singapore
Embedded - Embedded - Microcontrollers - LM3S2139-IBZ25-A2
877398-LM3S2139-IBZ25-A2
Embedded - Embedded - Microcontrollers - LM3S2139-IBZ25-A2 877398-LM3S2139-IBZ25-A2
Manufacturer: Texas Instruments Win Source Part Number: 877398-LM3S2139-IBZ2 5-A2 Series: Stellaris® ARM® Cortex®-M3S 2000 Features: series Microcontroller IC Package: Tray Number of I/O: 56 Part Status: Not For New Designs Family Name: LM3S2139 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 184 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -LM3S2139-IBZ25, 296-25685, -LM3S2139-IBZ25-A2-N DR, -296-25685-ND

Manufacturer: Texas Instruments
Win Source Part Number: 877398-LM3S2139-IBZ25-A2
Series: Stellaris® ARM® Cortex®-M3S 2000
Features: series Microcontroller IC
Package: Tray
Number of I/O: 56
Part Status: Not For New Designs
Family Name: LM3S2139
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 184
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -LM3S2139-IBZ25, 296-25685, -LM3S2139-IBZ25-A2-NDR, -296-25685-ND

Supplier's Site Datasheet
 - LM3S2139-IBZ25-A2 - Rochester Electronics
Newburyport, MA, United States
Stellaris, RISC ARM Cortex-M3 Microcontroller, 32-Bit, FLASH, 25MHz, PBGA108

Stellaris, RISC ARM Cortex-M3 Microcontroller, 32-Bit, FLASH, 25MHz, PBGA108

Supplier's Site Datasheet
Microcontrollers - LM3S2139-IBZ25-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2139-IBZ25-A2
Microcontrollers LM3S2139-IBZ25-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Supplier's Site Datasheet
Microcontrollers - 296-25685-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25685-ND
Microcontrollers 296-25685-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2139-IBZ25-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2139-IBZ25-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2139-IBZ25-A2
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2139-IBZ25-A2 877398-LM3S2139-IBZ25-A2 LM3S2139-IBZ25-A2 LM3S2139-IBZ25-A2 296-25685-ND LM3S2139-IBZ25-A2
Product Name LM3S2139 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S2139-IBZ25-A2 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
I/O Ports 56 56
Life Cycle Stage OBS Declining; Not For New Designs Declining; Not For New Designs
ROM Type Flash Flash Flash; FLASH
Package Type BGA; Other; BGA108 BGA; Other; 108-LFBGA Other; 108-LFBGA BGA; Other; 108-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products