Low Power Operational Amplifier/Voltage Comparator 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 130248-LM392N/NOPB
Packaging: Tube/Rail
Type: Amplifier, Comparator
Applications: Transducer Amplifier
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Amplifier, Comparator IC Transducer Amplifier 8-PDIP
Dual comparator,LM392N 1.5ms DIP8
Dual comparator,LM392N 1.5ms DIP8
Dual comparator,LM392N 1.5ms DIP8
1MHz Op Amp/Comparator, 1-Ch, 1.5V-16V, 8-PDIP, Through Hole Product overview: LM392N/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1MHz, 1.5V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 1MHz, 1.5V, 16V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392N/NOPB can be used for catalog matching and distributor lookup.
Amplifier, Comparator IC Transducer Amplifier 8-PDIP
Analog Comparators LOW PWR OP AMP/VLTG COMPARATOR
IC AMP COMP 8DIP
IC AMP COMP 8DIP
OP AMP, 1MHZ, 0.1V/US, DIP-8; NO. OF AMP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM392N/NOPB | 130248-LM392N/NOPB | LM392N/NOPB-ND | LM392N/NOPB | 5342999P | 5342999 | 771-LM392N/NOPB | LM392N/NOPB | LM392N/NOPB | LM392N/NOPB | LM392N/NOPB | 29AH6335 |
| Product Name | LM392-N Low Power Operational Amplifier/Voltage Comparator | Linear - Linear - Amplifiers - Special Purpose - LM392N/NOPB | Special Purpose Amplifiers | Special Purpose Amplifiers | Comparators | Comparators | Through-Hole 1MHz 1.5V 16V Operational Amplifier IC | Special Purpose Amplifiers | Analog Comparators | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 1Mhz, 0.1V/us, Dip-8; No. Of Amp; Msl Texas Instruments |
| Standards and Certifications | RoHS | RoHS | ||||||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | ||||||||||
| Quiescent Current (IQ) | 1000 microamps | 500 microamps | ||||||||||
| IBIAS | 0.2500 µA | |||||||||||
| VOS | 5 millivolts |