The LM392MX/NOPB is a dual integrated circuit containing one operational amplifier and one voltage comparator, designed for single-supply operation from 3 V to 32 V or dual supplies from ±1.5 V to ±16 V. It is packaged in an 8-pin SOIC format with dimensions compatible with surface-mount assembly, supporting a temperature range of 0°C to 70°C. The device draws a typical supply current of 600 μA and features input common-mode range down to ground, unity-gain bandwidth of 1 MHz, and output saturation voltage of 250 mV at 4 mA. The comparator output is compatible with TTL and CMOS logic, and both sections support input voltages up to 32 V without damage. The part is RoHS compliant and meets MSL level-1 reflow requirements.
Low Power Operational Amplifier/Voltage Comparator 8-SOIC 0 to 70
IC AMP SPECIAL 8-SOIC
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Low Power Operational Amplifier/Voltage Comparator 8-SOIC 0 to 70 Product overview: LM392MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392MX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 124235-LM392MX/NOPB
Packaging: Reel - TR
Type: Amplifier, Comparator
Applications: Transducer Amplifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDSO8
Analog Comparators LOW PWR OP AMP/VLTG COMPARATOR
IC AMP COMP 8SOIC
LM392-N LOW POWER OPERATIONAL AM
IC AMP COMP 8SOIC
IC AMP COMP 8SOIC
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM392MX/NOPB | 296-LM392MX/NOPBDKR-ND | 771-LM392MX/NOPB | 124235-LM392MX/NOPB | LM392MX/NOPB | LM392MX/NOPB | LM392MX/NOPB | LM392MX/NOPB | LM392MX/NOPB | LM392MX/NOPB |
| Product Name | LM392-N Low Power Operational Amplifier/Voltage Comparator | Special Purpose Amplifiers | Low-Power SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Special Purpose - LM392MX/NOPB | Analog Comparators | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | ||||||||
| Quiescent Current (IQ) | 1000 microamps | 500 microamps | ||||||||
| IBIAS | 0.2500 µA | |||||||||
| VOS | 5 millivolts |