Low Power Operational Amplifier/Voltage Comparator 8-SOIC 0 to 70
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 298971-LM392M
Packaging: Reel - TR
Type: Amplifier, Comparator
Applications: Transducer Amplifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
2-Ch Op Amp/Comparator, 1MHz BW, 1.5V-32V, SOIC Product overview: LM392M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5V, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5V, 32V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392M can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
LM392-N LOW POWER OPERATIONAL AM
Analog Comparators Low Power Operational Amplifier/Voltage Comparator 8-SOIC 0 to 70
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM392M | 296-36371-5-ND | 298971-LM392M | 771-LM392M | LM392M | LM392M | LM392M | LM392M | LM392M |
| Product Name | LM392-N Low Power Operational Amplifier/Voltage Comparator | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - LM392M | 1MHz 1.5V 32V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Analog Comparators | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | |||||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||
| IBIAS | 0.2500 µA | ||||||||
| VOS | 5 millivolts | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |