The LM392DRG4 is a low-power operational amplifier and voltage comparator from Texas Instruments, designed to operate from a single power supply ranging from 3V to 32V or dual supplies of ±1.5V to ±16V. It features a low input bias current of 50 nA and a low input offset voltage of 2 mV, making it suitable for precision applications. The device is internally frequency compensated for unity gain and offers a large DC voltage gain of 100 dB with a bandwidth of 1 MHz. The output voltage swing is from 0V to V+ - 1.5V, and it can drive loads with a low output saturation voltage of 250 mV at 4 mA. The LM392DRG4 is particularly useful in battery-powered devices due to its low supply current and ability to eliminate the need for dual power supplies. Applications include transducer amplifiers, DC gain blocks, and voltage comparators interfacing with TTL or CMOS logic systems.
Low-Power Operational Amplifier and Voltage Comparator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 071315-LM392DRG4
Packaging: Reel - TR
Type: Amplifier, Comparator
Applications: Transducer Amplifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): LM392DGKR; LM392P; LM392DRG4; LM392D;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Dual low power comparator 8-SOIC 0 to 70 Product overview: LM392DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOIC. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392DRG4 can be used for catalog matching and distributor lookup.
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
IC AMP COMP 8SOIC
Analog Comparators Lo-Pwr Op Amp and Vltg Comparator
IC AMP COMP 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM392DRG4 | 071315-LM392DRG4 | LM392DRG4-ND | 771-LM392DRG4 | LM392DRG4 | LM392DRG4 | LM392DRG4 | LM392DRG4 |
| Product Name | LM392 Low-Power Operational Amplifier and Voltage Comparator | Linear - Linear - Amplifiers - Special Purpose - LM392DRG4 | Special Purpose Amplifiers | Low-Power Dual SOIC Linear Comparator IC | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Analog Comparators | Linear - Amplifiers - Special Purpose |
| Standards and Certifications | RoHS | RoHS | ||||||
| Output Current (Iout) | 1.00E-3 amps | |||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | ||||||
| GBW | 1 MHz | |||||||
| CMRR | 65 dB |