Low-Power Operational Amplifier and Voltage Comparator 8-VSSOP 0 to 70
Amplifier, Comparator IC Transducer Amplifier 8-VSSOP
Dual low power comparator 8-VSSOP 0 to 70 Product overview: LM392DGKTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392DGKTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054074-LM392DGKTG4
Packaging: Reel - TR
Type: Amplifier, Comparator
Applications: Transducer Amplifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Amplifier, Comparator IC Transducer Amplifier 8-VSSOP
Analog Comparators Low-Power
IC AMP COMP 8VSSOP
IC AMP COMP 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM392DGKTG4 | LM392DGKTG4-ND | 771-LM392DGKTG4 | 1054074-LM392DGKTG4 | LM392DGKTG4 | LM392DGKTG4 | LM392DGKTG4 | LM392DGKTG4 |
| Product Name | LM392 Low-Power Operational Amplifier and Voltage Comparator | Special Purpose Amplifiers | Low-Power Dual Linear Comparator IC | Linear - Linear - Amplifiers - Special Purpose - LM392DGKTG4 | Special Purpose Amplifiers | Analog Comparators | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose |
| Standards and Certifications | RoHS | RoHS | ||||||
| Output Current (Iout) | 1.00E-3 amps | |||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | ||||||
| GBW | 1 MHz | |||||||
| CMRR | 65 dB |