Texas Instruments LM3501 Synchronous Step-up DC/DC Converter for White LED Applications LM3501TL-16/NOPB

Description
Synchronous Step-up DC/DC Converter for White LED Applications 8-DSBGA -40 to 85
Request a Quote
Description
Synchronous Step-up DC/DC Converter for White LED Applications 8-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3501TL-16/NOPB is a synchronous step-up DC/DC converter designed for driving white LEDs in portable applications, with a fixed 1 MHz switching frequency and integrated synchronous rectification eliminating the need for an external Schottky diode. It operates from a 2.7V to 7V input range and includes internal output over-voltage protection set to 15.5V. The device is housed in an 8-bump thin DSBGA package measuring 2.08 mm by 2.08 mm, and is rated for operation from -40°C to 85°C. It provides true shutdown isolation with 0.1 µA shutdown current and supports analog or PWM control of LED current.

Datasheet Summary
Powered by GS/AI

The LM3501TL-16/NOPB is a synchronous step-up DC/DC converter designed for driving white LEDs in portable applications, with a fixed 1 MHz switching frequency and integrated synchronous rectification eliminating the need for an external Schottky diode. It operates from a 2.7V to 7V input range and includes internal output over-voltage protection set to 15.5V. The device is housed in an 8-bump thin DSBGA package measuring 2.08 mm by 2.08 mm, and is rated for operation from -40°C to 85°C. It provides true shutdown isolation with 0.1 µA shutdown current and supports analog or PWM control of LED current.

Suppliers

Company
Product
Description
Supplier Links
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications - LM3501TL-16/NOPB - Texas Instruments
Dallas, TX, United States
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications
LM3501TL-16/NOPB
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications LM3501TL-16/NOPB
Synchronous Step-up DC/DC Converter for White LED Applications 8-DSBGA -40 to 85

Synchronous Step-up DC/DC Converter for White LED Applications 8-DSBGA -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category DC-DC Converter Chips
Product Number LM3501TL-16/NOPB
Product Name LM3501 Synchronous Step-up DC/DC Converter for White LED Applications
Package Type Other; DSBGA
Features OVP
Output Voltage 6 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
Buck Step-Down DC-DC Converter IC - 132-LMZM23601V5SILR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020507U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 6.65 to 7.35 volts
View Details
2 suppliers
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205PE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details