Manufacturer: Texas Instruments
Win Source Part Number: 930977-PT5406C
Series: Excalibur™ PT5400
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.2V - - 5.5A 3.1V - 5.5V Input
Package: Tray
Package: 5-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT5406
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-32690, PT5406C-ND, -PT5406C-NDR, PT5406C-NDR
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 930977-PT5406C |
| Product Name | Power Supplies Board Mount DCDC Converters - PT5406C |
| Package Type | Other; 5-SMD Module |