The LM34DMX is a precision integrated-circuit temperature sensor calibrated in degrees Fahrenheit with a linear output of 10.0 mV/°F. It operates from 5 to 30 volts, draws less than 90 µA, and has a typical nonlinearity of ±0.5°F. The device is packaged in an 8-lead small-outline package measuring 4.90 mm by 3.91 mm, and operates over a temperature range of 0°C to 100°C. It provides a low-impedance output of 0.4 Ω for a 1 mA load and exhibits minimal self-heating in still air.
Precision Fahrenheit Temperature Sensor 8-SOIC 0 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 1198945-LM34DMX
Packaging: Reel
Mounting Style: SMD
Output Type: Analog Voltage
Test Condition: 77°F
Resolution: 10mV/°F
Sensor Type: Analog, Local
Sensing Temperature - Local: 32°F ~ 212°F
Accuracy - Highest (Lowest): ±3°F
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 30V
Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F 8-SOIC
SENSOR ANALOG 32F-212F 8SOIC
SENSOR ANALOG 32F-212F 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM34DMX | 1198945-LM34DMX | LM34DMXTR-ND | LM34DMX | LM34DMX |
| Product Name | LM34 Precision Fahrenheit Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34DMX | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | ||||
| Input Voltage | 5 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts |