IC REG CHG PUMP 1.8V 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 1.8V 1 Output 90mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Charge Pump Switching Regulator IC Positive Fixed 1.8V 1 Output 90mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP 1.8V 10VSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3354MM-1.8/NOPB | LM3354MM-1.8/NOPB | LM3354MM-1.8/NOPB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 1.8 volts | 1.8 to ? volts | |
| IOUT | 0.0900 amps | 0.0900 amps | 0.0900 amps |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz |