Enhanced Product Dual Differential Comparators 8-SOIC -55 to 125
Dual Diff Comparator, 36V, 1.3us, 8-SOIC, -55 to 125C Product overview: LM293MDREP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293MDREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 778895-LM293MDREP
Packaging: Reel package
Type: Differential
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 5mV @ 30V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): LM393DG; LM293WD; LM293MDREP; LM293WDT;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Analog Comparators EP Dual Diff Comparators
IC DUAL DIFF COMPARATOR 8-SOIC
Comparator Differential CMOS, MOS, Open-Collector, TTL 8-SOIC
COMPARATOR, DUAL, 1.3US, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector, Open RoHS Compliant: Yes
IC DUAL DIFF COMPARATOR 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM293MDREP | 692-LM293MDREP | 778895-LM293MDREP | LM293MDREP | LM293MDREP | LM293MDREP | 26AJ7231 | 815-LM293MDREP |
| Product Name | LM293-EP Enhanced Product Dual Differential Comparators | Dual 36V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM293MDREP | Analog Comparators | Linear - Comparators | Comparators | Comparator, Dual, 1.3Us, Soic-8; Comparator Type Texas Instruments | IC DUAL DIFF COMPARATOR 8-SOIC |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL | TTL; CMOS; CMOS, MOS, Open-Collector, TTL | |||||
| Package Type | SOIC | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) |