The LM293A Dual Differential Comparator from Texas Instruments is designed for use in a variety of applications, including building automation, motor drives, and factory automation. It operates over a supply voltage range of 2 to 30V and features a low input offset voltage of 4mV maximum. The device has a low supply current of 1 to 2.5mA and a response time of approximately 1.3µs, making it suitable for fast switching applications. The LM293A is compatible with TTL, MOS, and CMOS outputs, and its common-mode input voltage range includes ground. It is available in multiple package options, including SOIC and PDIP, and is rated for operation within a temperature range of -25 to 85°C. This comparator is a reliable choice for engineers looking for a dual comparator solution with robust performance characteristics.
Dual Differential Comparator 8-SOIC -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1053576-LM293ADRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Dual Precision Comparator, 36V, 1.3us, 8-SOIC, Surface Mount Product overview: LM293ADRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293ADRG4 can be used for catalog matching and distributor lookup.
Analog Comparators Dual Differential Comparator
IC DUAL GP DIFF COMPARATR 8SOIC
IC DUAL GP DIFF COMPARATR 8SOIC
DIFF COMPARATOR, OPEN COLLECTOR, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM293ADRG4 | 1053576-LM293ADRG4 | 692-LM293ADRG4 | LM293ADRG4 | 815-LM293ADRG4 | LM293ADRG4 | 26AJ7229 | LM293ADRG4 |
| Product Name | LM293A Dual Differential Comparator | Linear - Linear - Comparators - LM293ADRG4 | Dual SMD 36V SOIC Linear Comparator IC | Analog Comparators | IC DUAL GP DIFF COMPARATR 8SOIC | Linear - Comparators | Diff Comparator, Open Collector, Soic-8; Comparator Type Texas Instruments | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 2 to 30 volts | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL |