500 mA Low Dropout Regulator 4-SOT-223 -40 to 85
IC REG LINEAR 10V 400MA SOT223-4
IC REG LINEAR 10V 400MA SOT223-4
IC REG LINEAR 10V 400MA SOT223-4
Manufacturer: Texas Instruments
Win Source Part Number: 1053572-LM2937IMP-10
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-4
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 1V @ 50mA
Operating Supply Current: 2mA to 20mA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-4
Voltage Regulator,LM2937IMP-
Voltage Regulator,LM2937IMP-
Delivery on production packaging - Reel. This product is non-returnable.
Voltage Regulator,LM2937IMP-
LDO Voltage Regulators 500 MA LDO REG
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LM2937IMP-10/NOPB | LM2937IMP-10/NOPB | LM2937IMP-10/NOPB | LM2937IMP-10/NOPB | 1053572-LM2937IMP-10/NOPB | LM2937IMP-10/NOPBTR-ND | 5045086 | LM2937IMP-10/NOPB |
Product Name | LM2937 500 mA Low Dropout Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits | PMIC - PMIC - Voltage Regulators - Linear - LM2937IMP-10/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | Fixed | |||
Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | Other; SOT-223 | |||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Over Temperature, Reverse Polarity, Short Circuit | Reverse Voltage Protection | |||||
Output Voltage | 5 to 15 volts | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | ||
IOUT | 0.5000 amps | 0.5000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.5000 amps | 0.5000 amps |