800mA Low-Dropout Linear Regulator 3-TO-252 0 to 125
LM1117 Space saving 800-mA low-dropout linear regulator with internal current limit
Manufacturer: Texas Instruments
Win Source Part Number: 206282-LM1117DT-5.0/
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 5mA to 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Portable Devices, Consumer Electronics, Power Management
IC REG LINEAR 5V 800MA TO252-3
IC REG LINEAR 5V 800MA TO252-3
LDO Voltage Regulators 800mA LDO Linear Reg
IC REG LINEAR 5V 800MA TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3
800mA,5V,LDO Voltage Reg.,LM1117DT-5.0 - Power Management ICs - Low Dropout Voltage Regulators
800mA,5V,LDO Voltage Reg.,LM1117DT-5.0 - Power Management ICs - Low Dropout Voltage Regulators
800mA,5V,LDO Voltage Reg.,LM1117DT-5.0 - Power Management ICs - Low Dropout Voltage Regulators
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LM1117DT-5.0/NOPB | LM1117DT-5.0/NOPB | 206282-LM1117DT-5.0/NOPB | LM1117DT-5.0/NOPB | LM1117DT-5.0/NOPB | LM1117DT-5.0/NOPB | LM1117DT-5.0/NOPB | LM1117DT-5.0/NOPB | LM1117DT-5.0/NOPB-ND | 5339533 |
Product Name | LM1117-N 800mA Low-Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM1117DT-5.0/NOPB | PMIC - Voltage Regulators - Linear | Integrated Circuits | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | ||
Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | Fixed | ||||
Package Type | Other; DDPAK/TO-263,SOT-223,TO-220,TO-252,WSON | DPAK; Other; TO-252-3, DPak | Other; TO-252-3 | DPAK; Other; Tube | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252 | |||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Over Current, Over Temperature | Input Overcurrent Protection | ||||||
IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||
VIN | 2.6 to 15 volts | 15 volts | 15 volts | ? to 15 volts | 15 volts |