Automotive Catalog Dual Differential Comparator 8-TSSOP -40 to 125
Analog Comparators AutoCatDualGnrlPur+e
Manufacturer: Texas Instruments
Win Source Part Number: 018938-LM2903AVQPWRQ
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
LM2903-Q1 AEC-Q100, Grade 0 and 1, Automotive High Voltage Dual Differential Comparator
Comparator Differential Open-Collector, Rail-to-Rail 8-TSSOP
IC DUAL DIFF COMPARATOR 8-TSSOP
COMPARATOR, 1.3US, -40 TO 125DEG C ROHS COMPLIANT: YES
Texas Instruments | VAST STOCK CO., LIMITED | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
Product Number | LM2903AVQPWRQ1 | LM2903AVQPWRQ1 | 018938-LM2903AVQPWRQ1 | LM2903AVQPWRQ1 | LM2903AVQPWRQ1 | LM2903AVQPWRQ1 | 03AJ1913 |
Product Name | LM2903-Q1 Automotive Catalog Dual Differential Comparator | Analog Comparators | Linear - Linear - Comparators - LM2903AVQPWRQ1 | Comparators | Linear - Comparators | Comparator, 1.3Us, -40 To 125Deg C Rohs Compliant Texas Instruments | |
RoHS Compliant | RoHS | RoHS | RoHS | ||||
Supply Voltage (VS) | 2 to 30 volts | 2 to 36 volts | |||||
VOS | 7 millivolts | 2 millivolts | 2 millivolts | ||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |