Low Power Low Offset Voltage Quad Comparator 14-SOIC -40 to 85
Comparator, 4 Func, 15000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Comparator General Purpose Open-Collector, Rail-to-Rail 14-SOIC
IC, COMPARATOR, 4 FUNC, 7000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Lo pwr Lo Offset Vtg Quad Comparator
COMPARATOR QUAD, SMD, 2901, SOIC14; Comparator Type:Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open RoHS Compliant: Yes
IC COMPARATOR QUAD VOLT 14-SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM2901M | LM2901M | LM2901M | 66689001 | LM2901M | 64AH3831 | LM2901M |
| Product Name | LM2901-N Low Power Low Offset Voltage Quad Comparator | Comparators | IC Chip | Analog Comparators | Comparator Quad, Smd, 2901, Soic14; Comparator Type Texas Instruments | Linear - Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | |||||
| VOS | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Logic Output | Open Collector, Open Drain | ||||||
| Package Type | PDIP,SOIC | SOP; SOP14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC |