Automotive Catalog Quad Differential Comparator 14-TSSOP -40 to 125
Quad Comparator IC, 4-Ch, 18V, 0.3us, TTL Out, TSSOP, SM Product overview: LM2901AVQPWRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901AVQPWRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082656-LM2901AVQPWRQ
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Comparator, 4 Func, 2000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
Analog Comparators Auto Cat Quad Diff Comparator
IC DIFF COMPARATOR QUAD 14-TSSOP
COMPARATOR, 1.3US, -40 TO 125DEG C ROHS COMPLIANT: YES
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM2901AVQPWRQ1 | 692-LM2901AVQPWRQ1 | 082656-LM2901AVQPWRQ1 | LM2901AVQPWRQ1 | LM2901AVQPWRQ1 | LM2901AVQPWRQ1 | LM2901AVQPWRQ1 | 03AJ1912 |
| Product Name | LM2901AV-Q1 Automotive Catalog Quad Differential Comparator | Quad 18V TSSOP Linear Comparator IC | Linear - Linear - Comparators - LM2901AVQPWRQ1 | Comparators | Analog Comparators | Linear - Comparators | Comparator, 1.3Us, -40 To 125Deg C Rohs Compliant Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 36 volts | 2 to 36 volts | |||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |