IC REG CHARGE PUMP 1.5V 10VSSOP
Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 120mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2798MMX-1.5 | LM2798MMX-1.5 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.1200 amps | 0.1200 amps |
| fsw | 500 kHz | 500 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |