Texas Instruments TPS60123 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter TPS60123PWP

Description
Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter 20-HTSSOP
Request a Quote Datasheet
Description
Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter 20-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60123 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter - TPS60123PWP - Texas Instruments
Dallas, TX, United States
TPS60123 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter
TPS60123PWP
TPS60123 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter TPS60123PWP
Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter 20-HTSSOP

Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter 20-HTSSOP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-2270-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-2270-5-ND
Voltage Regulators - DC DC Switching Regulators 296-2270-5-ND
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
100 mA 3.3V HTSSOP Voltage Regulator IC
739-TPS60123PWP
100 mA 3.3V HTSSOP Voltage Regulator IC 739-TPS60123PWP
Regulated 100 mA 3.3V high efficiency charge pump DC/DC converter with power-good detector 20-HTSSOP -40 to 85 Product overview: TPS60123PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 3.3V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 3.3V, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60123PWP can be used for catalog matching and distributor lookup.

Regulated 100 mA 3.3V high efficiency charge pump DC/DC converter with power-good detector 20-HTSSOP -40 to 85 Product overview: TPS60123PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 3.3V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 3.3V, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60123PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60123PWP - 1272693-TPS60123PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60123PWP
1272693-TPS60123PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60123PWP 1272693-TPS60123PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272693-TPS60123PWP Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TPS60123 Manufacturer Pack Quantity: 70 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 3.3V Switching Frequency: 320kHz Voltage - Input (Minimum): 1.8V Voltage - Input (Maximum): 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1272693-TPS60123PWP
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TPS60123
Manufacturer Pack Quantity: 70
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V
Switching Frequency: 320kHz
Voltage - Input (Minimum): 1.8V
Voltage - Input (Maximum): 3.6V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60123PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60123PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60123PWP
IC REG CHARGE PUMP 3.3V 20HTSSOP

IC REG CHARGE PUMP 3.3V 20HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60123PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60123PWP
Voltage Regulators - DC DC Switching Regulators TPS60123PWP
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 20-PowerTSSOP (0.173", 4.40mm Width)

Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60123PWP 296-2270-5-ND 739-TPS60123PWP 1272693-TPS60123PWP TPS60123PWP TPS60123PWP
Product Name TPS60123 Regulated 3.3-V High Efficiency Charge Pump DC/DC Converter Voltage Regulators - DC DC Switching Regulators 100 mA 3.3V HTSSOP Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60123PWP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Charge Pump
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP SSOP; Other; 20-PowerTSSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Enable,Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 1 volts 3.3 to ? volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM2770 High Efficiency Switched Capacitor Step-Down DC/DC Regulator with Sleep Mode - LM2770SD-1215/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; WSON
Output Voltage 1.2 to 1.5 volts
View Details
8 suppliers
TPS51312 3.1V to 5.5V Input, DCAP2 Mode, 3A, 900KHz Integrated Step-Down Converter - FX012 - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSON
Special Features Enable,Light Load Efficiency,Output Discharge,Power Good
View Details
LM2750 Low Noise Regulator Switched Capacitor Boost Regulator - LM2750SD-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; WSON
Special Features Enable
View Details
8 suppliers
LM22678-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678QTJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers