Texas Instruments LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISDX-075/NOPB

Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote Datasheet
Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-075/NOPB - Texas Instruments
Dallas, TX, United States
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVCISDX-075/NOPB
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISDX-075/NOPB
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISDX-075/NOPB - 1197879-LM26LVCISDX-075/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISDX-075/NOPB
1197879-LM26LVCISDX-075/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISDX-075/NOPB 1197879-LM26LVCISDX-075/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197879-LM26LVCISDX- 075/NOPB Packaging: Tape and Reel Mounting Style: SMD Features: Trip Test Output Type: Open Drain, Push-Pull Output: Active High, Active Low Supply Current: 8μA Switching Temperature: 75°C Output Function: OverTemp, /OverTemp, VTemp Accuracy: ±2.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Supplier Device Package: 6-WSON (2.2x2.5) Status: Obsolete Temperature Range - Operating: -50°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WDFN Exposed Pad Current - Output (Maximum): 7mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.6V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1197879-LM26LVCISDX-075/NOPB
Packaging: Tape and Reel
Mounting Style: SMD
Features: Trip Test
Output Type: Open Drain, Push-Pull
Output: Active High, Active Low
Supply Current: 8μA
Switching Temperature: 75°C
Output Function: OverTemp, /OverTemp, VTemp
Accuracy: ±2.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Supplier Device Package: 6-WSON (2.2x2.5)
Status: Obsolete
Temperature Range - Operating: -50°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Current - Output (Maximum): 7mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM26LVCISDX-075/NOPB 1197879-LM26LVCISDX-075/NOPB
Product Name LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISDX-075/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Electronic Surplus - HDC1010YPAR - 1179690-HDC1010YPAR - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details