Texas Instruments LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISDX-060/NOPB

Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote
Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26LV and LM26LV-Q1 are low-voltage, dual-output temperature switches and sensors with a factory-presettable trip point from 0°C to 150°C in 1°C increments, operating from 1.6 V to 5.5 V. The device features a push-pull active-high output and an open-drain active-low output, along with a negative temperature coefficient analog output (VTEMP). It is packaged in a 6-pin WSON measuring 2.20 mm × 2.50 mm, with an operating temperature range of -50°C to 150°C and an automotive qualification per AEC-Q100 Grade 0. The part number LM26LVCISDX-060/NOPB is a member of this series, mounted in a 4500-piece large tape and reel packaging with a lead-free finish and MSL Level-1 rating.

Datasheet Summary
Powered by GS/AI

The LM26LV and LM26LV-Q1 are low-voltage, dual-output temperature switches and sensors with a factory-presettable trip point from 0°C to 150°C in 1°C increments, operating from 1.6 V to 5.5 V. The device features a push-pull active-high output and an open-drain active-low output, along with a negative temperature coefficient analog output (VTEMP). It is packaged in a 6-pin WSON measuring 2.20 mm × 2.50 mm, with an operating temperature range of -50°C to 150°C and an automotive qualification per AEC-Q100 Grade 0. The part number LM26LVCISDX-060/NOPB is a member of this series, mounted in a 4500-piece large tape and reel packaging with a lead-free finish and MSL Level-1 rating.

Suppliers

Company
Product
Description
Supplier Links
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-060/NOPB - Texas Instruments
Dallas, TX, United States
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVCISDX-060/NOPB
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISDX-060/NOPB
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Sensor Chips
Product Number LM26LVCISDX-060/NOPB
Product Name LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Sensors, Humidity - HDC1080DMBR - 1042939-HDC1080DMBR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
LM235 Precision Temperature Sensor - LM235H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
4 suppliers
LM335 Precision Temperature Sensor - LM335AZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34DH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
5 suppliers