Switched Capacitor Voltage Converter 8-SOIC -40 to 85
200mA switched capacitor voltage converter with low current shutdown mode 8-SOIC -40 to 85 Product overview: LM2663MX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2663MX can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)
IC REG CHARGE PUMP INV 8SOIC
Switching Voltage Regulators 200mA switched capacitor voltage converter with low current shutdown mode 8-SOIC -40 to 85
IC REG CHRG PUMP INV 200MA 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2663MX | 739-LM2663MX | LM2663MXTR-ND | LM2663MX | LM2663MX | LM2663MX | LM2663MX |
| Product Name | LM2663 Switched Capacitor Voltage Converter | 200mA SOIC Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||||||
| Package Type | Other; SOIC | Other; SOIC N | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| VIN | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | ||||
| Efficiency | 86 % |