Texas Instruments REG711-3 50mA Switched-Cap DC/DC Converter REG711EA-3/250

Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet
Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG711-3 50mA Switched-Cap DC/DC Converter - REG711EA-3/250 - Texas Instruments
Dallas, TX, United States
REG711-3 50mA Switched-Cap DC/DC Converter
REG711EA-3/250
REG711-3 50mA Switched-Cap DC/DC Converter REG711EA-3/250
50mA Switched-Cap DC/DC Converter 8-VSSOP

50mA Switched-Cap DC/DC Converter 8-VSSOP

Buy Now Datasheet
 - REG711EA-3/250 - Rochester Electronics
Newburyport, MA, United States
Switched Capacitor Regulator, 0.05A, 1000kHz Switching Freq-Max, PDSO8

Switched Capacitor Regulator, 0.05A, 1000kHz Switching Freq-Max, PDSO8

Supplier's Site Datasheet
 - REG711EA-3/250 - Rochester Electronics
Newburyport, MA, United States
Switched Capacitor Regulator, 0.05A, 1000kHz Switching Freq-Max, PDSO8

Switched Capacitor Regulator, 0.05A, 1000kHz Switching Freq-Max, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
50mA 5.5V 3V Voltage Regulator IC
739-REG711EA-3/250
50mA 5.5V 3V Voltage Regulator IC 739-REG711EA-3/250
50mA Switched-Cap DC/DC Conv, 1.8-5.5V In, 3V Out, VSSOP Product overview: REG711EA-3/250 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 5.5V, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 5.5V, 3V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG711EA-3/250 can be used for catalog matching and distributor lookup.

50mA Switched-Cap DC/DC Conv, 1.8-5.5V In, 3V Out, VSSOP Product overview: REG711EA-3/250 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 5.5V, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 5.5V, 3V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG711EA-3/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-REG711EA-3/250CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-REG711EA-3/250CT-ND
Voltage Regulators - DC DC Switching Regulators 296-REG711EA-3/250CT-ND
"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-REG711EA-3/250DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-REG711EA-3/250DKR-ND
Voltage Regulators - DC DC Switching Regulators 296-REG711EA-3/250DKR-ND
"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-REG711EA-3/250TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-REG711EA-3/250TR-ND
Voltage Regulators - DC DC Switching Regulators 296-REG711EA-3/250TR-ND
"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-3/250 - 1242467-REG711EA-3/250 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-3/250
1242467-REG711EA-3/250
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-3/250 1242467-REG711EA-3/250
Manufacturer: Texas Instruments Win Source Part Number: 1242467-REG711EA-3/2 50 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 50mA Family Name: REG711 Output Voltage: 3V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1595EUA33+; MAX1595EUA33+T; MAX1595ETC33+; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242467-REG711EA-3/250
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 50mA
Family Name: REG711
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1595EUA33+; MAX1595EUA33+T; MAX1595ETC33+;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG711EA-3/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG711EA-3/250
Voltage Regulators - DC DC Switching Regulators REG711EA-3/250
Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG711EA-3/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG711EA-3/250
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG711EA-3/250
IC REG CHRG PUMP 3V 50MA 8VSSOP

IC REG CHRG PUMP 3V 50MA 8VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - REG711EA-3/250 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG711EA-3/250
PMIC - Voltage Regulators - DC DC Switching Regulators REG711EA-3/250
IC REG CHARG PUMP 3V 50MA 8VSSOP

IC REG CHARG PUMP 3V 50MA 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG711EA-3/250
Switching Voltage Regulators REG711EA-3/250
Switching Voltage Regulators 50mA Switched-Cap DC/DC Converter

Switching Voltage Regulators 50mA Switched-Cap DC/DC Converter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG711EA-3/250 REG711EA-3/250 739-REG711EA-3/250 296-REG711EA-3/250CT-ND 1242467-REG711EA-3/250 REG711EA-3/250 REG711EA-3/250 REG711EA-3/250 REG711EA-3/250
Product Name REG711-3 50mA Switched-Cap DC/DC Converter 50mA 5.5V 3V Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-3/250 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck-Boost Charge Pump
Package Type Other; VSSOP SSOP; Other; VSSOP8 Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 to ? volts 3 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data