Texas Instruments PMIC - PMIC - Display Drivers - LM2514GR/NOPB LM2514GR/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778712-LM2514GR/NOPB Packaging: Reel package Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 778712-LM2514GR/NOPB Packaging: Reel package Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2514GR/NOPB - 778712-LM2514GR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2514GR/NOPB
778712-LM2514GR/NOPB
PMIC - PMIC - Display Drivers - LM2514GR/NOPB 778712-LM2514GR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778712-LM2514GR/NOPB Packaging: Reel package Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778712-LM2514GR/NOPB
Packaging: Reel package
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - LM2514GR/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2514GR/NOPB
Display Drivers LM2514GR/NOPB
Driver

Driver

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 778712-LM2514GR/NOPB LM2514GR/NOPB
Product Name PMIC - PMIC - Display Drivers - LM2514GR/NOPB Display Drivers
Device Type LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261037-SI2404-D-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 7512973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details